Picker Components General Purpose Relays PTRA-1C-277S-OT4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-1C-277S-OT4-X is a 40 A power PCB relay with a 277 VAC coil, SPDT contact form, and panel-mount QC terminals with mounting tabs. It features AgCdO contacts, meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage, and is rated for 2 HP at 250 VAC and 1,200 W resistive switching power. The relay has a maximum switching voltage of 300 VAC, operates within a temperature range of -55°C to 100°C, and complies with RoHS. It is process-sealed, has a coil power consumption of 7.2 VA, and weighs 31 grams. The package is designed for panel mounting with QC terminals and includes mounting tabs.

Datasheet Summary
Powered by GS/AI

The PTRA-1C-277S-OT4-X is a 40 A power PCB relay with a 277 VAC coil, SPDT contact form, and panel-mount QC terminals with mounting tabs. It features AgCdO contacts, meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage, and is rated for 2 HP at 250 VAC and 1,200 W resistive switching power. The relay has a maximum switching voltage of 300 VAC, operates within a temperature range of -55°C to 100°C, and complies with RoHS. It is process-sealed, has a coil power consumption of 7.2 VA, and weighs 31 grams. The package is designed for panel mounting with QC terminals and includes mounting tabs.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-277S-OT4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-277S-OT4-X
General Purpose Relays 2500-PTRA-1C-277S-OT4-X
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-277S-OT4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA12.0633S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers