Picker Components General Purpose Relays PTRA-1C-277S-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with AC coil operation, designed for switching loads up to 277 VAC and 40 A. It features 1 Form C (SPDT) contacts with AgCdO material, a sealed enclosure, and PCB mounting with PC and QC terminals. The coil operates at 277 VAC with 7.2 VA power consumption, 207.75 mA must-operate voltage, and 83.1 mA must-release voltage. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Operate time is 15 ms max, release time 10 ms max. The relay has Class F insulation, operates from -55°C to 100°C, is RoHS compliant, and weighs 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with AC coil operation, designed for switching loads up to 277 VAC and 40 A. It features 1 Form C (SPDT) contacts with AgCdO material, a sealed enclosure, and PCB mounting with PC and QC terminals. The coil operates at 277 VAC with 7.2 VA power consumption, 207.75 mA must-operate voltage, and 83.1 mA must-release voltage. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Operate time is 15 ms max, release time 10 ms max. The relay has Class F insulation, operates from -55°C to 100°C, is RoHS compliant, and weighs 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-277S-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-277S-OT3-X
General Purpose Relays 2500-PTRA-1C-277S-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-277S-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 26.03 - Step relays 10A - 260380480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Safety Relays - 56.OA12.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details