PTRA-OT series power PCB relay with AC coil, 40 A resistive switching capacity at 240 VAC, 2 HP at 250 VAC, and AgCdO contacts, available in 1 Form C (SPDT) configuration with PCB and QC terminals, sealed enclosure, and Class F insulation. Operates at 24 VAC with 7.2 VA coil power, 83.3 Ω coil resistance, 18.0 VAC minimum operate voltage, and 7.2 VAC must release voltage. Termination is through PCB pins with a 31 gram weight. Meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Complies with RoHS. Operating temperature range is -55°C to 100°C. Maximum switching voltage is 300 VAC and 110 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-24S-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |