Picker Components General Purpose Relays PTRA-1C-24CT-OT3-X-A

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coil operation, designed for resistive and motor loads up to 2 HP at 250 VAC and 277 VAC. It features AgCdO or AgSnOInO contacts, meets UL 508 and UL 873 spacing requirements, and has UL Class F insulation. The OT3 variant uses PCB and QC terminals with a dust cover, operates at 24 VAC (83.3 Ω coil resistance, 7.2 VA power consumption), and has an operate time of 15 ms max and release time of 10 ms max. It supports operating temperatures from -55°C to 100°C, with a weight of 31 grams. The relay is RoHS compliant and rated for 1 × 10^5 electrical operations.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coil operation, designed for resistive and motor loads up to 2 HP at 250 VAC and 277 VAC. It features AgCdO or AgSnOInO contacts, meets UL 508 and UL 873 spacing requirements, and has UL Class F insulation. The OT3 variant uses PCB and QC terminals with a dust cover, operates at 24 VAC (83.3 Ω coil resistance, 7.2 VA power consumption), and has an operate time of 15 ms max and release time of 10 ms max. It supports operating temperatures from -55°C to 100°C, with a weight of 31 grams. The relay is RoHS compliant and rated for 1 × 10^5 electrical operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-24CT-OT3-X-A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-24CT-OT3-X-A
General Purpose Relays 2500-PTRA-1C-24CT-OT3-X-A
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-24CT-OT3-X-A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270050020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers