The PTRA-T series is a 40 Amp power PCB relay with AC coils, designed for high-current switching applications. The T5 variant features 1 Form C (SPDT) contacts, QC terminals, and mounting tabs for panel mounting. It is rated for 40 A at 240 VAC resistive loads and 2 HP at 250 VAC motor loads, with AgCdO contacts and Class F insulation. The relay meets UL 508 and UL 873 spacing standards, has a maximum switching power of 10,000 VA, and operates with a 24 VAC coil. It is RoHS compliant, with an operating temperature range of -55°C to 100°C, and weighs 31 grams. The T5 configuration uses epoxy sealing for IP67 protection when specified.
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2634-PTRA-1C-24C-T5-X-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |