Picker Components General Purpose Relays PTRA-1C-24C-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coil, designed for switching resistive and motor loads up to 2 HP at 250 VAC and 277 VAC. It features AgCdO contacts, UL Class F insulation, and complies with UL 508 and UL 873 spacing requirements. The OT3 variant has 1 Form C (SPDT) contacts with PCB and QC terminals, and includes a dust cover. The relay measures 31 grams, operates from -55°C to 100°C, and has a coil voltage of 24 VAC with a power consumption of 8.3 VA. Coil must operate at 18.0 VAC and release at 7.2 VAC. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coil, designed for switching resistive and motor loads up to 2 HP at 250 VAC and 277 VAC. It features AgCdO contacts, UL Class F insulation, and complies with UL 508 and UL 873 spacing requirements. The OT3 variant has 1 Form C (SPDT) contacts with PCB and QC terminals, and includes a dust cover. The relay measures 31 grams, operates from -55°C to 100°C, and has a coil voltage of 24 VAC with a power consumption of 8.3 VA. Coil must operate at 18.0 VAC and release at 7.2 VAC. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-24C-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-24C-OT3-X
General Purpose Relays 2500-PTRA-1C-24C-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-24C-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.0633C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 32.21 - Subminiature PCB relays 6A - 322170184000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers