Picker Components General Purpose Relays PTRA-1C-240S-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 A power PCB relay with AC coils, designed for high-current switching applications with a 240 VAC resistive UL rating and a 2 HP 250 VAC motor rating. It features a low-profile case with PCB and QC terminals, IP67 epoxy sealing available, and meets UL 508 and UL 873 spacing requirements. The relay operates with a 240 VAC coil, consuming 8.3 VA, and has a maximum switching voltage of 300 VAC and current of 40 A. It complies with RoHS and uses AgCdO contacts. The T3 variant includes PCB and QC terminals with a 1 Form C contact configuration. Insulation is rated Class F, with an operating temperature range of -55°C to 100°C and a weight of 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 A power PCB relay with AC coils, designed for high-current switching applications with a 240 VAC resistive UL rating and a 2 HP 250 VAC motor rating. It features a low-profile case with PCB and QC terminals, IP67 epoxy sealing available, and meets UL 508 and UL 873 spacing requirements. The relay operates with a 240 VAC coil, consuming 8.3 VA, and has a maximum switching voltage of 300 VAC and current of 40 A. It complies with RoHS and uses AgCdO contacts. The T3 variant includes PCB and QC terminals with a 1 Form C contact configuration. Insulation is rated Class F, with an operating temperature range of -55°C to 100°C and a weight of 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-240S-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-240S-T3-X
General Purpose Relays 2500-PTRA-1C-240S-T3-X
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-240S-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA11.2422S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers