The PTRA-T series is a 40 Amp power PCB relay with AC coils, designed for high-load switching. The T5 variant features panel mounting with QC terminals and mounting tabs. It uses AgSnOInO contacts, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant with Class F insulation. Maximum switching voltage is 300 VAC and 110 VDC, with a 40 A current rating and 10,000 VA switching power. The 220 VAC coil consumes 9.1 VA, operates from -55°C to 100°C, and has a 15 ms operate time and 10 ms release time. Electrical life is 1 x 10^5 operations, mechanical life 1 x 10^7. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-220ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |