PTRA-OT series power PCB relay with 40 A switching capability at 240 VAC resistive load, 2 HP at 250 VAC, and 1 Form C (SPDT) contact configuration. Features QC terminals, panel mounting with mounting tabs, and a sealed enclosure. Rated for 277 VAC switching, 40 A maximum current, 1,200 W resistive and 10,000 VA inductive load, with 1 x 10⁵ electrical operations and 1 x 10⁷ mechanical operations. Coil voltage is 220 VAC, consuming 9.1 VA at 165 mA. Operate time is 15 ms max, release time 10 ms max. Insulation class F, RoHS compliant, rated for -55°C to 100°C operating temperature, 31 gram weight, and complies with UL 508 and UL 873 spacing standards with 3.18 mm through air and 6.36 mm over surface. Contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-220S-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |