Picker Components General Purpose Relays PTRA-1C-220C-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTRA-OT series PCB and panel mount power relay with 40 A switching capacity at 240 VAC resistive load, rated for 2 HP at 250 VAC motor loads, featuring AgCdO contacts, UL Class F insulation, and RoHS compliance. The OT3 variant provides 1 Form C (SPDT) contacts with PCB and QC terminals, measures 31 grams, operates from -55°C to 100°C, and has a 220 VAC coil with 9.1 Ω resistance and 9.1 VA power consumption. Meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface gap. Operates in 15 ms maximum, releases in 10 ms maximum, and supports 10⁵ electrical operations.

Datasheet Summary
Powered by GS/AI

PTRA-OT series PCB and panel mount power relay with 40 A switching capacity at 240 VAC resistive load, rated for 2 HP at 250 VAC motor loads, featuring AgCdO contacts, UL Class F insulation, and RoHS compliance. The OT3 variant provides 1 Form C (SPDT) contacts with PCB and QC terminals, measures 31 grams, operates from -55°C to 100°C, and has a 220 VAC coil with 9.1 Ω resistance and 9.1 VA power consumption. Meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface gap. Operates in 15 ms maximum, releases in 10 ms maximum, and supports 10⁵ electrical operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-220C-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-220C-OT3-X
General Purpose Relays 2500-PTRA-1C-220C-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-220C-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA03.1244C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers