The PTRA series is a 40 Amp power PCB relay with AC coils and a low-profile sealed plastic case, designed for high-current switching. It features a 1 Form C (SPDT) contact configuration with AgCdO or AgSnOInO contacts, and meets UL 508 and UL 873 spacing standards. Rated for 40 A at 240 VAC resistive load and 10,000 VA switching power, it operates with a 12 VAC coil consuming 2.0 VA. The relay has a maximum switching voltage of 300 VAC, 15 ms maximum operate time, and 10 ms release time. Operating temperature range is -55°C to 100°C. Pin 6 is omitted to comply with UL 873 spacing. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-12ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |