PTRA-1C-12S-T5-X is a 40 A rated power PCB relay with a 12 VAC coil, SPDT (1 Form C) contact configuration, and panel mount with QC terminals and mounting tabs. It features AgCdO contacts, 277 VAC switching capability, and a covered non-washable enclosure. The relay meets UL 508 and UL 873 spacing standards, has Class F insulation, and is RoHS compliant. Operate time is 15 ms max, release time is 10 ms max, and it supports operating temperatures from -55°C to 100°C. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-12S-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |