PTRA-OT series is a 40 Amp power PCB relay with AC coil, designed for switching resistive and motor loads up to 2 HP at 250 VAC and 300 VAC. It features 1 Form C (SPDT) contacts with AgCdO material, QC terminals, and a sealed enclosure for OT3 variants. The relay measures 31 grams and complies with UL 508 and UL 873 spacing requirements. It operates at 120 VAC coil voltage with a power consumption of 2.0 VA and meets UL Class F insulation standards. The operating temperature range is -55°C to 100°C.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-120S-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |