The PTRA-OT series is a 40 Amp power PCB relay with AC coil, designed for switching resistive and motor loads up to 277 VAC. It features two mounting variants: OT3 provides 1 Form C (SPDT) contacts with PCB and QC terminals, and is sealed. The relay has AgCdO or AgSnOInO contacts, a maximum switching current of 40 A, and complies with UL 508 and UL 873 spacing requirements. It meets UL Class F insulation standards, operates from -55°C to 100°C, and is RoHS compliant. The 120 VAC coil requires 90 mA at 36 VA, with a must operate voltage of 156 VAC and must release voltage of 36 VAC. Terminal strength is rated at 10 N, and the relay weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-120CT-OT3-X-A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |