Picker Components General Purpose Relays PTRA-1C-120C-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-120C-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-120C-T3-X
General Purpose Relays 2500-PTRA-1C-120C-T3-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-120C-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFB220EJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details