The PTRA-OT series is a 40 A AC power relay with a low-profile PCB or panel mount design and quick-connect terminals. It features 1 Form C (SPDT) contacts with AgCdO material, rated for 240 VAC resistive loads and 2 HP at 250 VAC motor loads. The relay has a 120 VAC coil with a power consumption of 2.0 VA, operate time of 15 ms max, and release time of 10 ms max. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. The insulation class is F, ROHS compliant, and operating temperature ranges from -55°C to 100°C. The OT3 variant includes PCB and quick-connect terminals with a dust cover and weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-120C-OT3-X-A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |