The PTRA series is a 40 Amp power PCB relay with AC coils, designed for resistive and motor loads up to 300 VAC and 110 VDC. It features a 1 Form C (SPDT) contact arrangement, AgSnOInO contact material, and a low-profile case with QC terminals. The part has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and is RoHS compliant. It operates with a 110 VAC coil, consumes 33 VA, and has a 15 ms operate time and 10 ms release time. The relay supports a maximum switching current of 40 A, with a mechanical life of 1 × 10· operations and an electrical life of 1 × 10µ operations. The operating temperature range is -55°C to 100°C, and the insulation is rated to UL Class F. The case is sealed in a plastic enclosure.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-110T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |