Picker Components General Purpose Relays PTRA-1C-110ST-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features 1 Form C (SPDT) contact configuration with AgSnOInO contact material, rated for 30 A switching at 240 VAC and 40 A maximum current. The T3 variant uses PCB pins and QC terminals with a dust cover, and is RoHS compliant with Class F insulation. Coil voltage is 110 VAC, with a rated coil current of 82.5 mA and power consumption of 9.1 VA. Operate time is 15 ms maximum, release time 10 ms maximum, and operating temperature ranges from -55°C to 100°C. The relay meets UL 508 and UL 873 spacing requirements, with a dielectric strength of 1,500 V between contacts and 2,500 V between contacts and coil. Weight is 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features 1 Form C (SPDT) contact configuration with AgSnOInO contact material, rated for 30 A switching at 240 VAC and 40 A maximum current. The T3 variant uses PCB pins and QC terminals with a dust cover, and is RoHS compliant with Class F insulation. Coil voltage is 110 VAC, with a rated coil current of 82.5 mA and power consumption of 9.1 VA. Operate time is 15 ms maximum, release time 10 ms maximum, and operating temperature ranges from -55°C to 100°C. The relay meets UL 508 and UL 873 spacing requirements, with a dielectric strength of 1,500 V between contacts and 2,500 V between contacts and coil. Weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-110ST-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-110ST-T3-X
General Purpose Relays 2500-PTRA-1C-110ST-T3-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-110ST-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details