Picker Components General Purpose Relays PTRA-1C-110S-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil operation, designed for switching up to 277 VAC and 10,000 VA. The OT3 variant has 1 Form C (SPDT) contacts, PCB pins, and quick-connect terminals, with a sealed enclosure and Class F insulation. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through-air and 6.36 mm surface. Operate time is 15 ms max, release time 10 ms max, and insulation resistance is 1,000 MΩ min at 500 V. RoHS compliant, with an operating temperature range of -55°C to 100°C. Contact material is AgCdO. For 110 VAC coil, rated current is 82.5 mA, power consumption 9.1 VA. Maximum switching current is 40 A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ at 240 VAC resistive load.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil operation, designed for switching up to 277 VAC and 10,000 VA. The OT3 variant has 1 Form C (SPDT) contacts, PCB pins, and quick-connect terminals, with a sealed enclosure and Class F insulation. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through-air and 6.36 mm surface. Operate time is 15 ms max, release time 10 ms max, and insulation resistance is 1,000 MΩ min at 500 V. RoHS compliant, with an operating temperature range of -55°C to 100°C. Contact material is AgCdO. For 110 VAC coil, rated current is 82.5 mA, power consumption 9.1 VA. Maximum switching current is 40 A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ at 240 VAC resistive load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-110S-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-110S-OT3-X
General Purpose Relays 2500-PTRA-1C-110S-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-110S-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 286-516 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers