The PTRA series is a 40 Amp power PCB relay with AC coils and a low-profile case, available in SPDT (1 Form C) configuration with QC terminals. It features AgCdO or AgSnOInO contacts, a 2 HP 250 VAC motor rating, and a maximum switching power of 1,200 W and 10,000 VA. It meets UL 508 and UL 873 spacing standards with Class F insulation and is RoHS compliant. The variant with pin 6 omitted provides 3.18 mm through-air and 6.36 mm surface clearance. For the 110 VAC coil, the rated current is 82.5 mA and coil power is 9.1 VA. The relay operates within a temperature range of -55°C to 100°C, with an operate time of 15 ms max and release time of 10 ms max. The package is sealed plastic or open frame with a weight of 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-110S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |