Picker Components General Purpose Relays PTRA-1A-277ST-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with an AC coil, designed for resistive and motor loads up to 277 VAC. It features a low-profile case with PCB pins and quick-connect terminals, available in 1-form A (SPST-NO) and 1-form C (SPDT) configurations. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface clearance. It has AgCdO or AgSnOInO contact material, Class F insulation, and is RoHS compliant. The coil operates at 277 VAC with a rated power consumption of 7.2 VA and a maximum operating temperature of 100°C. The part is sealed and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load. Physical dimensions and mounting style are consistent across variants with PCB and QC terminals.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with an AC coil, designed for resistive and motor loads up to 277 VAC. It features a low-profile case with PCB pins and quick-connect terminals, available in 1-form A (SPST-NO) and 1-form C (SPDT) configurations. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface clearance. It has AgCdO or AgSnOInO contact material, Class F insulation, and is RoHS compliant. The coil operates at 277 VAC with a rated power consumption of 7.2 VA and a maximum operating temperature of 100°C. The part is sealed and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load. Physical dimensions and mounting style are consistent across variants with PCB and QC terminals.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-277ST-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-277ST-OT2-X
General Purpose Relays 2500-PTRA-1A-277ST-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-277ST-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.1124 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details