Picker Components General Purpose Relays PTRA-1A-277C-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC. It features a low-profile case with PCB pin and quick-connect terminals, and meets UL 508 and UL 873 spacing requirements. The relay has AgCdO contacts, Class F insulation, and is RoHS compliant. It supports a maximum switching current of 40 A, a switching power of 10,000 VA, and operates within a temperature range of -55°C to 100°C. The coil for 277 VAC has a rated power of 7.2 VA and operates at 207.75 mA. The OT2 variant includes PCB pins and a dust cover. Weight is 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC. It features a low-profile case with PCB pin and quick-connect terminals, and meets UL 508 and UL 873 spacing requirements. The relay has AgCdO contacts, Class F insulation, and is RoHS compliant. It supports a maximum switching current of 40 A, a switching power of 10,000 VA, and operates within a temperature range of -55°C to 100°C. The coil for 277 VAC has a rated power of 7.2 VA and operates at 207.75 mA. The OT2 variant includes PCB pins and a dust cover. Weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-277C-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-277C-OT2-X
General Purpose Relays 2500-PTRA-1A-277C-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-277C-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Solid State Relays - 1-1393028-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details