Picker Components General Purpose Relays PTRA-1A-24S-T4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 amp power PCB relay with AC coils and a low-profile case, featuring QC terminals and optional mounting tabs for panel mounting. It has a 240 VAC resistive load rating of 40 A and a 2 HP 250 VAC motor rating, with contact material options of AgCdO or AgSnOInO. The T4 variant, corresponding to the part PTRA-1A-24S-T4-X, is a 1-form A (SPST-NO) relay with a 24 VAC coil, sealed non-washable enclosure, Class F insulation, and RoHS compliance. Operating temperature range is -55°C to 100°C, with an operate time of 15 ms max and release time of 10 ms max. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. Weight is 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 amp power PCB relay with AC coils and a low-profile case, featuring QC terminals and optional mounting tabs for panel mounting. It has a 240 VAC resistive load rating of 40 A and a 2 HP 250 VAC motor rating, with contact material options of AgCdO or AgSnOInO. The T4 variant, corresponding to the part PTRA-1A-24S-T4-X, is a 1-form A (SPST-NO) relay with a 24 VAC coil, sealed non-washable enclosure, Class F insulation, and RoHS compliance. Operating temperature range is -55°C to 100°C, with an operate time of 15 ms max and release time of 10 ms max. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. Weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-24S-T4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-24S-T4-X
General Purpose Relays 2500-PTRA-1A-24S-T4-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-24S-T4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 20.24 - Modular step relay 16A - 202480124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details