The PTRA-T series is a 40 amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a low-profile case with PCB pins and QC terminals, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. The PTRA-1A-24C-T2-X variant uses a 24 VAC coil with 83.3 Ω resistance, consuming 2.0 VA, and operates within a -55°C to 100°C temperature range. It has a 30 mΩ maximum initial contact resistance, AgCdO contact material, and meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance. The unit is RoHS compliant, weighs 31 grams, and is sealed with a dust cover. Termination includes both PCB pins and QC terminals. Curently rated for 40 A at 240 VAC resistive and 30 A switching current under motor loads.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-24C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |