The PTRA-OT series is a 40 Amp power PCB relay with AC coil operation, designed for resistive and motor loads up to 2 HP at 250 VAC and 277 VAC. It features AgCdO or AgSnOInO contacts, a maximum switching voltage of 300 VAC and 110 VDC, and operates with 2.0 VA coil power at 240 VAC. The OT2 variant includes PCB and QC terminals with a dust cover, and the part meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It has a Class F insulation rating, operates from -55°C to 100°C, and is RoHS compliant. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. Termination is in alternate PCB pinout configuration with mechanical dimensions of 0.8 mm pin size for both coil and power pins.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-240ST-OT2-X-A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |