PTRA-T series power PCB relay with 40 A switching capacity at 240 VAC resistive load, rated for 2 HP at 250 VAC. Features 1 Form A (SPST-NO) contact, AC coil with 240 VAC rating, 2.0 VA power consumption, and PCB pin and QC terminal options. Mounting type T2 includes PCB pins and QC terminals with dust cover. Insulation classified as UL Class F, RoHS compliant, and meets UL 508 and UL 873 spacing requirements. Operating temperature range from -55°C to 100°C. Contact material is AgSnOInO. Dimensions and pin layout correspond to T2 configuration.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-240CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |