PTRA-OT series power PCB relay with 40 A resistive contact rating at 240 VAC, 2 HP at 250 VAC, and 110 VDC / 300 VAC maximum switching voltage. Features AC coil operation with 240 VAC rated voltage, 8.3 VA coil power, 15 ms operate time, and 10 ms release time. Mounting style is PCB with alternate quick connect pins and dust cover, measuring 31 grams. Contact material is AgCdO, insulation is Class F, and it meets UL 508 and UL 873 spacing requirements. Operating temperature range is -55°C to 100°C. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-240C-OT2-X-A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |