Picker Components General Purpose Relays PTRA-1A-220ST-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTRA-OT is a 40 Amp power PCB relay with AC coil, designed for switching resistive and motor loads up to 277 VAC. It features a low-profile case with PCB pins and quick-connect terminals, and is available in 1 Form A (SPST-NO) configuration. The relay meets UL 508 and UL 873 spacing requirements, has UL Class F insulation, and is RoHS compliant. The 220 VAC coil version operates with a maximum coil current of 165 mA and consumes 9.1 VA. Contact material is AgCdO or optionally AgSnOInO, with a maximum switching current of 40 A and 1,200 W resistive switching power. Operate time is 15 ms max, release time is 10 ms max, and operating temperature ranges from -55°C to 100°C. Weight is 31 grams.

Datasheet Summary
Powered by GS/AI

PTRA-OT is a 40 Amp power PCB relay with AC coil, designed for switching resistive and motor loads up to 277 VAC. It features a low-profile case with PCB pins and quick-connect terminals, and is available in 1 Form A (SPST-NO) configuration. The relay meets UL 508 and UL 873 spacing requirements, has UL Class F insulation, and is RoHS compliant. The 220 VAC coil version operates with a maximum coil current of 165 mA and consumes 9.1 VA. Contact material is AgCdO or optionally AgSnOInO, with a maximum switching current of 40 A and 1,200 W resistive switching power. Operate time is 15 ms max, release time is 10 ms max, and operating temperature ranges from -55°C to 100°C. Weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-220ST-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-220ST-OT2-X
General Purpose Relays 2500-PTRA-1A-220ST-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-220ST-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details