Picker Components General Purpose Relays PTRA-1A-220S-OT4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with AC coil operation, designed for resistive and motor loads up to 2 HP at 250 VAC and 1,200 W or 10,000 VA switching power. The OT4 variant features panel mounting with quick-connect terminals and a sealed, non-washable enclosure. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. The relay has AgCdO contacts, Class F insulation, and operates with a 220 VAC coil consuming 9.1 VA at 86 mA. Must operate and release voltages are 165 VAC and 86 VAC, respectively. Operating temperature range is -55°C to 100°C, with a maximum contact resistance of 30 mΩ at 1 A, 6 VDC. It is RoHS compliant and rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. Weight is 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with AC coil operation, designed for resistive and motor loads up to 2 HP at 250 VAC and 1,200 W or 10,000 VA switching power. The OT4 variant features panel mounting with quick-connect terminals and a sealed, non-washable enclosure. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. The relay has AgCdO contacts, Class F insulation, and operates with a 220 VAC coil consuming 9.1 VA at 86 mA. Must operate and release voltages are 165 VAC and 86 VAC, respectively. Operating temperature range is -55°C to 100°C, with a maximum contact resistance of 30 mΩ at 1 A, 6 VDC. It is RoHS compliant and rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. Weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-220S-OT4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-220S-OT4-X
General Purpose Relays 2500-PTRA-1A-220S-OT4-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-220S-OT4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 11.42 - Light dependent relay 12A - 114282300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw; Double Throw
View Details
Safety Relays - 56.OA01.1131N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details