The PTRA-T series is a 40 Amp power relay with AC coils, designed for PCB and panel mounting with QC terminals. It features a low case profile, AgCdO or AgSnOInO contacts, and meets UL 508 and UL 873 spacing requirements. The relay supports 240 VAC resistive loads up to 40 A and has a maximum switching power of 1,200 W or 10,000 VA. The T2 variant includes PCB and QC pins, with Class F insulation and a dust cover. It is RoHS compliant and offers a mechanical life of 1 × 10⁷ operations. The relay operates with a 220 VAC coil voltage, drawing 86 mA at 9.1 VA.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-220CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |