PTRA-OT is a 40 A power PCB relay with AC coil, designed for resistive and motor loads up to 240 VAC and 277 VAC, with a 2 HP motor rating. It features 1 Form A (SPST-NO) contact configuration, AgCdO contact material, and mounting options including PCB pins and quick-connect terminals. The device complies with UL 508 and UL 873 spacing requirements, has UL Class F insulation, and meets RoHS standards. The relay operates at 220 VAC with a coil power of 9.1 VA, an operate time of 15 ms max, and a release time of 10 ms max. Operating temperature range is -55°C to 100°C. The OT2 variant includes both PCB pins and quick-connect terminals with a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-220CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |