Picker Components General Purpose Relays PTRA-1A-12T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA series is a 40-amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC. It features a 5-pin or 6-pin configuration with QC terminals, a low-profile open frame or sealed plastic case, and AgCdO or AgSnOInO contacts. The part PTRA-1A-12T-X is a variant with a 12 VAC coil, AgSnOInO contacts, and RoHS compliance. It meets UL 508 and UL 873 spacing standards with Class F insulation, and supports a maximum switching power of 1,200 W resistive or 10,000 VA. The relay operates at 15 ms max, releases at 10 ms max, and withstands 1 x 10^7 mechanical operations and 1 x 10^5 electrical operations. Operating temperature range is -55°C to 100°C. The part weighs 31 grams and is designed for surface mounting with 0.8 mm coil pins and 0.8 mm x 1.5 mm power pins.

Datasheet Summary
Powered by GS/AI

The PTRA series is a 40-amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC. It features a 5-pin or 6-pin configuration with QC terminals, a low-profile open frame or sealed plastic case, and AgCdO or AgSnOInO contacts. The part PTRA-1A-12T-X is a variant with a 12 VAC coil, AgSnOInO contacts, and RoHS compliance. It meets UL 508 and UL 873 spacing standards with Class F insulation, and supports a maximum switching power of 1,200 W resistive or 10,000 VA. The relay operates at 15 ms max, releases at 10 ms max, and withstands 1 x 10^7 mechanical operations and 1 x 10^5 electrical operations. Operating temperature range is -55°C to 100°C. The part weighs 31 grams and is designed for surface mounting with 0.8 mm coil pins and 0.8 mm x 1.5 mm power pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-12T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-12T-X
General Purpose Relays 2500-PTRA-1A-12T-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-12T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details