The PTRA-OT series is a 40-amp power relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC and 1,200 W or 10,000 VA. It features a panel-mount configuration with quick-connect terminals and mounting tabs for OT4 and OT5 variants, and a low-profile case. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface clearance. It has a 2.0 VA coil power consumption at 12 VAC, operates within a -55°C to 100°C temperature range, and uses AgCdO or AgSnOInO contacts. The device is RoHS compliant and carries UL Class F insulation. Mechanical life is 1 × 10⁷ operations, with electrical life of 1 × 10⁵ operations at 40 A resistive load. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-12ST-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |