The PTRA series is a 40-amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC and 1,200 W or 10,000 VA. The part includes a sealed plastic case, 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and AgCdO contacts. It has a 12 VAC coil rated at 2.0 VA, with a 9.0 VAC minimum operate voltage and a 3.6 VAC maximum release voltage. The relay operates from -55°C to 100°C, meets UL Class F insulation, and is RoHS compliant. Dielectric strength is 1,500 V between open contacts and 2,500 V between contacts and coil. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-12S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |