Picker Components General Purpose Relays PTRA-1A-12C-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40-amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC and 277 VAC. It features 1 Form A (SPST-NO) contact configuration with AgCdO or AgSnOInO contacts, rated for 40 A switching current and 10,000 VA switching power. The T2 variant includes PCB pins and QC terminals with a dust cover, and is rated for 12 VAC coil voltage with a coil power consumption of 2.0 VA. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. Operate time is 15 ms max, release time is 10 ms max, and operating temperature ranges from -55°C to 100°C. The part weighs 31 grams and has a terminal strength rating of 10 N.

Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40-amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC and 277 VAC. It features 1 Form A (SPST-NO) contact configuration with AgCdO or AgSnOInO contacts, rated for 40 A switching current and 10,000 VA switching power. The T2 variant includes PCB pins and QC terminals with a dust cover, and is rated for 12 VAC coil voltage with a coil power consumption of 2.0 VA. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. Operate time is 15 ms max, release time is 10 ms max, and operating temperature ranges from -55°C to 100°C. The part weighs 31 grams and has a terminal strength rating of 10 N.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-12C-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-12C-T2-X
General Purpose Relays 2500-PTRA-1A-12C-T2-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-12C-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details