A 40 A power PCB relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC and 2 HP, featuring a dust cover, Class F insulation, and AgCdO contacts. It has a combined PCB and quick-connect terminal configuration with alternate pinout, measuring 31 grams and complying with RoHS and UL 508/UL 873 spacing requirements. The relay operates at 12 VAC with a coil power consumption of 2.0 VA, an operate time of 15 ms max, and a release time of 10 ms max. Operating temperature ranges from -55°C to 100°C, with insulation resistance of 1,000 MΩ min at 500 VDC and dielectric strength of 1,500 V between open contacts and 2,500 V between contacts and coil.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-12C-OT2-X-A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |