PTRA-T series power PCB relay with AC coil, 40 A resistive switching capacity at 240 VAC, and 2 HP motor rating at 250 VAC, featuring 1 Form A (SPST-NO) contact configuration and QC terminals with mounting tabs. It has a class F insulation system, RoHS compliance, and an epoxy-sealed version available. The relay operates at 120 VAC with a 2.0 VA coil power consumption, a must-operate voltage of 90 VAC, and a must-release voltage of 36 VAC. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. Operating temperature range is -55°C to 100°C, and it weighs 31 grams. Mounting style is panel mount with solder lug termination. Contact material is AgSnOInO. Package dimensions and terminal sizes are unspecified in summary.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-120ST-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |