Picker Components General Purpose Relays PTRA-1A-120CT-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC and 300 VAC. It features 1 Form A (SPST-NO) contact configuration, AgCdO or AgSnOInO contact material, and meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The T2 variant includes PCB and QC terminals with a dust cover, measures 31 grams, and operates within -55°C to 100°C. Coil voltage for the 120 VAC variant is rated at 90 mA with 2.0 VA power consumption, and it complies with RoHS and Class F insulation standards. Must operate and release voltages are 90 VAC and 36 VAC respectively, with operate time of 15 ms max and release time of 10 ms max.

Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC and 300 VAC. It features 1 Form A (SPST-NO) contact configuration, AgCdO or AgSnOInO contact material, and meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The T2 variant includes PCB and QC terminals with a dust cover, measures 31 grams, and operates within -55°C to 100°C. Coil voltage for the 120 VAC variant is rated at 90 mA with 2.0 VA power consumption, and it complies with RoHS and Class F insulation standards. Must operate and release voltages are 90 VAC and 36 VAC respectively, with operate time of 15 ms max and release time of 10 ms max.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-120CT-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-120CT-T2-X
General Purpose Relays 2500-PTRA-1A-120CT-T2-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-120CT-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21S.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details