The PTRA-T series is a 40-amp power PCB relay with AC coils, rated for 240 VAC resistive loads and 2 HP at 250 VAC, designed for switching applications with AgCdO or AgSnOInO contacts. The T2 variant features PCB and QC terminals with a dust cover, and is rated for 120 VAC coil operation, with a maximum coil power of 2.0 VA, operate time of 15 ms max, and release time of 10 ms max. The relay meets UL 508 and UL 873 spacing requirements, has Class F insulation, is RoHS compliant, and operates from -55°C to 100°C. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-120C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |