The PTRA-OT series is a 40 amp power relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC and 40 A. It features a low-profile case with alternate quick-connect PCB pins and solder lugs for OT2 variants, and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay has AgCdO contacts, Class F insulation, and is RoHS compliant. It operates at 120 VAC with a coil power of 2.0 VA, has an operate time of 15 ms max, and a release time of 10 ms max. The operating temperature range is -55°C to 100°C, and the weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-120C-OT2-X-A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |