PTRA-1A-110T-1-X is a 40 amp PCB relay with a 110 VAC coil, SPST-NO contact form, AgSnOInO contacts, and a sealed plastic case. It omits pin 6 to meet UL 508 and UL 873 spacing requirements, with 3.18 mm through-air and 6.36 mm over-surface clearance. The relay supports 1,200 W resistive and 10,000 VA motor switching power, with a maximum switching voltage of 300 VAC and 110 VDC. It has a 2 VA coil power rating, operates at 15 ms max, releases in 10 ms max, and meets UL Class F insulation. Operating temperature ranges from -55°C to 100°C. The case is sealed plastic, RoHS compliant, and weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-110T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |