Picker Components General Purpose Relays PTRA-1A-110ST-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-1A-110ST-1-X is a 40-amp power PCB relay with a 110 VAC coil, SPST-NO contacts, and a sealed plastic case. It features AgSnOInO contacts and complies with UL 508 and UL 873 spacing requirements, with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 40 A resistive load rating at 240 VAC and a 2 HP motor rating at 250 VAC. The must operate voltage is 82.5 VAC and the must release voltage is 33 VAC. The coil resistance is 13,490 ohms with a power consumption of 9.1 VA. It operates within a temperature range of -55°C to 100°C, meets UL Class F insulation standards, and is RoHS compliant. The termination style is PCB pin with 0.8 mm diameter leads, and the case is a low-profile mount weighing 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-1A-110ST-1-X is a 40-amp power PCB relay with a 110 VAC coil, SPST-NO contacts, and a sealed plastic case. It features AgSnOInO contacts and complies with UL 508 and UL 873 spacing requirements, with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 40 A resistive load rating at 240 VAC and a 2 HP motor rating at 250 VAC. The must operate voltage is 82.5 VAC and the must release voltage is 33 VAC. The coil resistance is 13,490 ohms with a power consumption of 9.1 VA. It operates within a temperature range of -55°C to 100°C, meets UL Class F insulation standards, and is RoHS compliant. The termination style is PCB pin with 0.8 mm diameter leads, and the case is a low-profile mount weighing 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-110ST-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-110ST-1-X
General Purpose Relays 2500-PTRA-1A-110ST-1-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-110ST-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Basic relay - 788-176 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers