PTRA-1A-110S-X is a 40 Amp, 277 VAC resistive rated PCB mount relay with a 110 VAC coil, sealed plastic case, and AgCdO contacts. It has a 1 Form A (SPST-NO) contact configuration, operates with a 166.6 mA coil current at 110 VAC, and consumes 2.0 VA. The relay meets UL 508 and UL 873 spacing standards with a 5-pin configuration and is RoHS compliant. It supports a maximum switching current of 40 A and 10,000 VA, with an electrical life of 100,000 cycles at 277 VAC resistive load. The operating temperature range is -55°C to 100°C, and the case profile is low with QC terminals. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-110S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |