Picker Components General Purpose Relays PTRA-1A-110S-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTRA-T is a 40-amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a low-profile case with PCB pins and QC terminals, available in 1-form A (SPST-NO) configuration. The PTRA-1A-110S-T2-X variant has a 110 VAC coil, Class F insulation, AgCdO contacts, and is process sealed. It measures 31 grams and complies with UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and a switching power of 10,000 VA. Electrical life is rated for 100,000 operations. The package is designed for through-hole mounting with knock-off ventilation nubs. It is RoHS compliant and meets IP67 epoxy sealed specifications when designated, though the 'S' suffix indicates process sealing, not epoxy sealing. Operating temperature range is -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

PTRA-T is a 40-amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a low-profile case with PCB pins and QC terminals, available in 1-form A (SPST-NO) configuration. The PTRA-1A-110S-T2-X variant has a 110 VAC coil, Class F insulation, AgCdO contacts, and is process sealed. It measures 31 grams and complies with UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and a switching power of 10,000 VA. Electrical life is rated for 100,000 operations. The package is designed for through-hole mounting with knock-off ventilation nubs. It is RoHS compliant and meets IP67 epoxy sealed specifications when designated, though the 'S' suffix indicates process sealing, not epoxy sealing. Operating temperature range is -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-110S-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-110S-T2-X
General Purpose Relays 2500-PTRA-1A-110S-T2-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-110S-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.22 - Modular step relay 16A - 202281204000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Safety Relays - 56.OA03.1235S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details