Picker Components General Purpose Relays PTRA-1A-110CT-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC. It features two mounting variants: OT2 and OT3 with PCB pins and quick-connect terminals, and OT4 and OT5 with mounting tabs and quick-connect terminals only. The PTRA-1A-110CT-OT2-X variant uses a 110 VAC coil with a rated power consumption of 2.0 VA, operates within a temperature range of -55°C to 100°C, and has a 30 mΩ maximum contact resistance at 1 A, 6 VDC. It meets UL 508 and UL 873 spacing requirements, has UL Class F insulation, and is RoHS compliant. The contact material is AgCdO unless specified otherwise; this part uses AgSnOInO. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations for resistive loads at 240 VAC, and the device weighs 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power PCB relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC. It features two mounting variants: OT2 and OT3 with PCB pins and quick-connect terminals, and OT4 and OT5 with mounting tabs and quick-connect terminals only. The PTRA-1A-110CT-OT2-X variant uses a 110 VAC coil with a rated power consumption of 2.0 VA, operates within a temperature range of -55°C to 100°C, and has a 30 mΩ maximum contact resistance at 1 A, 6 VDC. It meets UL 508 and UL 873 spacing requirements, has UL Class F insulation, and is RoHS compliant. The contact material is AgCdO unless specified otherwise; this part uses AgSnOInO. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations for resistive loads at 240 VAC, and the device weighs 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-110CT-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-110CT-OT2-X
General Purpose Relays 2500-PTRA-1A-110CT-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-110CT-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Basic relay - 858-162 - WAGO
Specs
Mounting Pluggable module
View Details