The PC835 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. This variant features a 5 VDC coil, sealed case, and RoHS compliance. It has a dielectric strength of 2,500 V between coil and contacts, operate time of 8 ms maximum, and release time of 5 ms maximum. The relay uses AgCdO contacts, operates from -40°C to 105°C, and consumes 450 mW at rated voltage. Dimensions and terminal layout are designed for PCB mounting with four or five pins depending on contact form.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .25 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1C-5S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |