Picker Components General Purpose Relays PC835-1C-3S-H-X

Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .15VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .15VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC835 series is a subminiature PCB-mounted power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. It features a sealed, immersion-cleanable case, Class F insulation, and a dielectric strength of 3.5 kV between coil and contacts. The relay operates with a 200 mW sensitive coil version, as specified for the H variant, and uses AgCdO contacts with a maximum switching voltage of 277 VAC and switching current of 10 A. It meets RoHS compliance, has an operating temperature range of -40 to 105°C, and weighs 6 grams. The part is mounted via PCB pins and has an operate time of 8 ms max and release time of 5 ms max.

Datasheet Summary
Powered by GS/AI

The PC835 series is a subminiature PCB-mounted power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. It features a sealed, immersion-cleanable case, Class F insulation, and a dielectric strength of 3.5 kV between coil and contacts. The relay operates with a 200 mW sensitive coil version, as specified for the H variant, and uses AgCdO contacts with a maximum switching voltage of 277 VAC and switching current of 10 A. It meets RoHS compliance, has an operating temperature range of -40 to 105°C, and weighs 6 grams. The part is mounted via PCB pins and has an operate time of 8 ms max and release time of 5 ms max.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC835-1C-3S-H-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC835-1C-3S-H-X
General Purpose Relays 2500-PC835-1C-3S-H-X
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .15VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .15VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC835-1C-3S-H-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202180124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details