Picker Components General Purpose Relays PC835-1C-24S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC835 is a subminiature PCB-mounted power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. The relay has a 24 VDC coil with a power consumption of 450 mW, must operate at 18.0 VDC, and releases at 1.20 VDC. It switches up to 10 A at 277 VAC, with a dielectric strength of 3.5 kV between coil and contacts. Operate and release times are 8 ms and 5 ms respectively. The terminal configuration and dimensions are designed for PCB mounting, with a weight of 6 grams and an operating temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The PC835 is a subminiature PCB-mounted power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. The relay has a 24 VDC coil with a power consumption of 450 mW, must operate at 18.0 VDC, and releases at 1.20 VDC. It switches up to 10 A at 277 VAC, with a dielectric strength of 3.5 kV between coil and contacts. Operate and release times are 8 ms and 5 ms respectively. The terminal configuration and dimensions are designed for PCB mounting, with a weight of 6 grams and an operating temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC835-1C-24S-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC835-1C-24S-X
General Purpose Relays 2500-PC835-1C-24S-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC835-1C-24S-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details