The PC835-1C-18S-X is a 10 A subminiature PCB power relay with a 1 Form C (SPDT) contact configuration, sealed case, and RoHS compliance. It operates at 18 VDC with a coil power consumption of 450 mW, requiring a minimum of 13.5 VDC to operate and releasing at a maximum of 0.9 VDC. Contact material is AgCdO, with a dielectric strength of 2,500 V between coil and contacts. The relay has an operate time of 8 ms max and release time of 5 ms max, and operates across a temperature range of -40°C to 105°C. The device is immersion cleanable and meets Class F insulation standards. It weighs 6 grams and is designed for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 18VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: .9 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1C-18S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |