Picker Components General Purpose Relays PC835-1A-9S-H-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .45 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .45 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC835 is a 10 A general purpose PCB relay available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations, with a sealed, immersion-cleanable case and RoHS compliance. It features a Class F insulation system, 3.5 kV dielectric strength between coil and contacts, and operates with a coil power of 200 mW for the sensitive version. The relay has a 9 VDC coil, 8 ms maximum operate time, 5 ms maximum release time, and a temperature range of -40 to 105°C. Contact material is AgCdO, with a maximum switching capacity of 10 A at 125 VAC and 4.2 A at 277 VAC. The part measures 6 grams in weight and meets UL/CUL rating E93379.

Datasheet Summary
Powered by GS/AI

The PC835 is a 10 A general purpose PCB relay available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations, with a sealed, immersion-cleanable case and RoHS compliance. It features a Class F insulation system, 3.5 kV dielectric strength between coil and contacts, and operates with a coil power of 200 mW for the sensitive version. The relay has a 9 VDC coil, 8 ms maximum operate time, 5 ms maximum release time, and a temperature range of -40 to 105°C. Contact material is AgCdO, with a maximum switching capacity of 10 A at 125 VAC and 4.2 A at 277 VAC. The part measures 6 grams in weight and meets UL/CUL rating E93379.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC835-1A-9S-H-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC835-1A-9S-H-X
General Purpose Relays 2500-PC835-1A-9S-H-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .45 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .45 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC835-1A-9S-H-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.4853 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details